Anatech Electronics, Inc. 401.5 MHz Cavity Band Pass Filter AE401B11908

Description
401.5 MHz Cavity Band Pass Filter
Request a Quote
Description
401.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
401.5 MHz Cavity Band Pass Filter - AE401B11908 - Anatech Electronics, Inc.
Garfield, NJ, United States
401.5 MHz Cavity Band Pass Filter
AE401B11908
401.5 MHz Cavity Band Pass Filter AE401B11908
401.5 MHz Cavity Band Pass Filter

401.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE401B11908
Product Name 401.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 402 MHz
Bandwidth 2000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details