Anatech Electronics, Inc. 400 MHz LC Bandpass Filter AE400B9835

Description
400 MHz LC Bandpass Filter
Request a Quote
Description
400 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Bandpass Filter - AE400B9835 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Bandpass Filter
AE400B9835
400 MHz LC Bandpass Filter AE400B9835
400 MHz LC Bandpass Filter

400 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400B9835
Product Name 400 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 400 MHz
Bandwidth 393000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details