Anatech Electronics, Inc. 400 MHz LC Bandpass Filter AE400B6374

Description
400 MHz LC Bandpass Filter
Request a Quote
Description
400 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Bandpass Filter - AE400B6374 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Bandpass Filter
AE400B6374
400 MHz LC Bandpass Filter AE400B6374
400 MHz LC Bandpass Filter

400 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400B6374
Product Name 400 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 400 MHz
Bandwidth 20000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details