Anatech Electronics, Inc. 400.5 MHz Bandpass Filter AE400B11508

Description
400.5 MHz Bandpass Filter
Request a Quote
Description
400.5 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400.5 MHz Bandpass Filter - AE400B11508 - Anatech Electronics, Inc.
Garfield, NJ, United States
400.5 MHz Bandpass Filter
AE400B11508
400.5 MHz Bandpass Filter AE400B11508
400.5 MHz Bandpass Filter

400.5 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400B11508
Product Name 400.5 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details