Anatech Electronics, Inc. 4000 MHz LC Bandpass Filter AE4000B6454

Description
4000 MHz LC Bandpass Filter
Request a Quote
Description
4000 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz LC Bandpass Filter - AE4000B6454 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz LC Bandpass Filter
AE4000B6454
4000 MHz LC Bandpass Filter AE4000B6454
4000 MHz LC Bandpass Filter

4000 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000B6454
Product Name 4000 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 4000 MHz
Bandwidth 400000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details