Anatech Electronics, Inc. 40.5 MHz LC Bandpass Filter AE40.5B9797

Description
40.5 MHz LC Bandpass Filter
Request a Quote
Description
40.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
40.5 MHz LC Bandpass Filter - AE40.5B9797 - Anatech Electronics, Inc.
Garfield, NJ, United States
40.5 MHz LC Bandpass Filter
AE40.5B9797
40.5 MHz LC Bandpass Filter AE40.5B9797
40.5 MHz LC Bandpass Filter

40.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE40.5B9797
Product Name 40.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 40.5 MHz
Bandwidth 3000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details