Anatech Electronics, Inc. 4.5 MHz LC Bandpass Filter AE4.5B10037

Description
4.5 MHz LC Bandpass Filter
Request a Quote
Description
4.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.5 MHz LC Bandpass Filter - AE4.5B10037 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.5 MHz LC Bandpass Filter
AE4.5B10037
4.5 MHz LC Bandpass Filter AE4.5B10037
4.5 MHz LC Bandpass Filter

4.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4.5B10037
Product Name 4.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 4.5 MHz
Bandwidth 500 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details