Anatech Electronics, Inc.
3 MHz LC Bandpass Filter
AE3B10713
Description
3 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3B10713 |
|
Product Name
|
3 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
3 MHz
|
|
Bandwidth
|
62 kHz
|
|
Insertion Loss
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4935 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Fc
5490 MHz
Bandwidth
10000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details