Anatech Electronics, Inc. 389.5 MHz Cavity Band Pass Filter-500 Watts AE389B11661

Description
389.5 MHz Cavity Band Pass Filter-500 Watts
Request a Quote
Description
389.5 MHz Cavity Band Pass Filter-500 Watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
389.5 MHz Cavity Band Pass Filter-500 Watts - AE389B11661 - Anatech Electronics, Inc.
Garfield, NJ, United States
389.5 MHz Cavity Band Pass Filter-500 Watts
AE389B11661
389.5 MHz Cavity Band Pass Filter-500 Watts AE389B11661
389.5 MHz Cavity Band Pass Filter-500 Watts

389.5 MHz Cavity Band Pass Filter-500 Watts

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE389B11661
Product Name 389.5 MHz Cavity Band Pass Filter-500 Watts
Filter Type Bandpass
Fc 390 MHz
Bandwidth 15000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details