Anatech Electronics, Inc. 38.4 GHz Cavity Band Pass Filter AE38400B11275

Description
38.4 GHz Cavity Band Pass Filter
Request a Quote
Description
38.4 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
38.4 GHz Cavity Band Pass Filter - AE38400B11275 - Anatech Electronics, Inc.
Garfield, NJ, United States
38.4 GHz Cavity Band Pass Filter
AE38400B11275
38.4 GHz Cavity Band Pass Filter AE38400B11275
38.4 GHz Cavity Band Pass Filter

38.4 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE38400B11275
Product Name 38.4 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 38400 MHz
Bandwidth 347000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details