Anatech Electronics, Inc. 382.5 MHz SAW Filter AE382SB1155

Description
382.5 MHz SAW Filter
Request a Quote
Description
382.5 MHz SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
382.5 MHz SAW Filter - AE382SB1155 - Anatech Electronics, Inc.
Garfield, NJ, United States
382.5 MHz SAW Filter
AE382SB1155
382.5 MHz SAW Filter AE382SB1155
382.5 MHz SAW Filter

382.5 MHz SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE382SB1155
Product Name 382.5 MHz SAW Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details