Anatech Electronics, Inc. 380 MHz LC Band Pass Filter AE380B11174

Description
380 MHz LC Band Pass Filter
Request a Quote
Description
380 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
380 MHz LC Band Pass Filter - AE380B11174 - Anatech Electronics, Inc.
Garfield, NJ, United States
380 MHz LC Band Pass Filter
AE380B11174
380 MHz LC Band Pass Filter AE380B11174
380 MHz LC Band Pass Filter

380 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE380B11174
Product Name 380 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 380 MHz
Bandwidth 120000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details