Anatech Electronics, Inc.
37 MHz Band Pass Filter
AE37B11914
Description
37 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
37 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE37B11914 |
|
Product Name
|
37 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
37 MHz
|
|
Bandwidth
|
1750 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
31100 MHz
Bandwidth
3.40E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1857 MHz
Bandwidth
15000 kHz
View Details