Anatech Electronics, Inc. 370 MHz Cavity Bandpass Filter AE370B12140

Description
370 MHz Cavity Bandpass Filter
Request a Quote
Description
370 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
370 MHz Cavity Bandpass Filter - AE370B12140 - Anatech Electronics, Inc.
Garfield, NJ, United States
370 MHz Cavity Bandpass Filter
AE370B12140
370 MHz Cavity Bandpass Filter AE370B12140
370 MHz Cavity Bandpass Filter

370 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE370B12140
Product Name 370 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 370 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details