Anatech Electronics, Inc. 370 MHz Cavity Bandpass Filter AE370B12051

Description
370 MHz Cavity Bandpass Filter
Request a Quote
Description
370 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
370 MHz Cavity Bandpass Filter - AE370B12051 - Anatech Electronics, Inc.
Garfield, NJ, United States
370 MHz Cavity Bandpass Filter
AE370B12051
370 MHz Cavity Bandpass Filter AE370B12051
370 MHz Cavity Bandpass Filter

370 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE370B12051
Product Name 370 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 370 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details