Anatech Electronics, Inc. 36 MHz LC Bandpass Filter AE36B9793

Description
36 MHz LC Bandpass Filter
Request a Quote
Description
36 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36 MHz LC Bandpass Filter - AE36B9793 - Anatech Electronics, Inc.
Garfield, NJ, United States
36 MHz LC Bandpass Filter
AE36B9793
36 MHz LC Bandpass Filter AE36B9793
36 MHz LC Bandpass Filter

36 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE36B9793
Product Name 36 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 36 MHz
Bandwidth 12000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details