Anatech Electronics, Inc. 360 MHz LC Band Pass Filter AE360B6348

Description
360 MHz LC Band Pass Filter
Request a Quote
Description
360 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
360 MHz LC Band Pass Filter - AE360B6348 - Anatech Electronics, Inc.
Garfield, NJ, United States
360 MHz LC Band Pass Filter
AE360B6348
360 MHz LC Band Pass Filter AE360B6348
360 MHz LC Band Pass Filter

360 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE360B6348
Product Name 360 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 360 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details