Anatech Electronics, Inc. 3600 MHz Cavity Bandpass Filter AE3600B12063

Description
3600 MHz Cavity Bandpass Filter
Request a Quote
Description
3600 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Cavity Bandpass Filter - AE3600B12063 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Cavity Bandpass Filter
AE3600B12063
3600 MHz Cavity Bandpass Filter AE3600B12063
3600 MHz Cavity Bandpass Filter

3600 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3600B12063
Product Name 3600 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3600 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details