Anatech Electronics, Inc. 35 MHz LC Bandpass Filter AE35B5045

Description
35 MHz LC Bandpass Filter
Request a Quote
Description
35 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35 MHz LC Bandpass Filter - AE35B5045 - Anatech Electronics, Inc.
Garfield, NJ, United States
35 MHz LC Bandpass Filter
AE35B5045
35 MHz LC Bandpass Filter AE35B5045
35 MHz LC Bandpass Filter

35 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE35B5045
Product Name 35 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 35 MHz
Bandwidth 1000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details