Anatech Electronics, Inc.
3550 MHz Bandpass Filter
AE3550B11768
Description
3550 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3550 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3550B11768 |
|
Product Name
|
3550 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
3550 MHz
|
|
Bandwidth
|
100000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2558 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2485 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Fc
5580 MHz
Bandwidth
20000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details