Anatech Electronics, Inc. 3537.5 MHz Cavity Band Pass Filter AE3537B1362

Description
3537.5 MHz Cavity Band Pass Filter
Request a Quote
Description
3537.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3537.5 MHz Cavity Band Pass Filter - AE3537B1362 - Anatech Electronics, Inc.
Garfield, NJ, United States
3537.5 MHz Cavity Band Pass Filter
AE3537B1362
3537.5 MHz Cavity Band Pass Filter AE3537B1362
3537.5 MHz Cavity Band Pass Filter

3537.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3537B1362
Product Name 3537.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3538 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details