Anatech Electronics, Inc. 3500 MHz Ceramic Band Pass Filter AE3500CB1777

Description
3500 MHz Ceramic Band Pass Filter
Request a Quote
Description
3500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Ceramic Band Pass Filter - AE3500CB1777 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Ceramic Band Pass Filter
AE3500CB1777
3500 MHz Ceramic Band Pass Filter AE3500CB1777
3500 MHz Ceramic Band Pass Filter

3500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500CB1777
Product Name 3500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details