Anatech Electronics, Inc. 3500 MHz Cavity Band Pass Filter AE3500B11586

Description
3500 MHz Cavity Band Pass Filter
Request a Quote
Description
3500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Band Pass Filter - AE3500B11586 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Band Pass Filter
AE3500B11586
3500 MHz Cavity Band Pass Filter AE3500B11586
3500 MHz Cavity Band Pass Filter

3500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500B11586
Product Name 3500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.60E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details