Anatech Electronics, Inc. 35 GHz Cavity Band Pass Filter AE35000B11276

Description
35 GHz Cavity Band Pass Filter
Request a Quote
Description
35 GHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35 GHz Cavity Band Pass Filter - AE35000B11276 - Anatech Electronics, Inc.
Garfield, NJ, United States
35 GHz Cavity Band Pass Filter
AE35000B11276
35 GHz Cavity Band Pass Filter AE35000B11276
35 GHz Cavity Band Pass Filter

35 GHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE35000B11276
Product Name 35 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 35000 MHz
Bandwidth 1.40E7 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details