Anatech Electronics, Inc. 3475 MHz Ceramic Band Pass Filter AE3475CB1821

Description
3475 MHz Ceramic Band Pass Filter
Request a Quote
Description
3475 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3475 MHz Ceramic Band Pass Filter - AE3475CB1821 - Anatech Electronics, Inc.
Garfield, NJ, United States
3475 MHz Ceramic Band Pass Filter
AE3475CB1821
3475 MHz Ceramic Band Pass Filter AE3475CB1821
3475 MHz Ceramic Band Pass Filter

3475 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3475CB1821
Product Name 3475 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3475 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details