Anatech Electronics, Inc. 3420 MHz Cavity Band Pass Filter AE3420B11848

Description
3420 MHz Cavity Band Pass Filter
Request a Quote
Description
3420 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3420 MHz Cavity Band Pass Filter - AE3420B11848 - Anatech Electronics, Inc.
Garfield, NJ, United States
3420 MHz Cavity Band Pass Filter
AE3420B11848
3420 MHz Cavity Band Pass Filter AE3420B11848
3420 MHz Cavity Band Pass Filter

3420 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3420B11848
Product Name 3420 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3420 MHz
Bandwidth 440000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details