Anatech Electronics, Inc. 3400 MHz Ceramic Band Pass Filter AE3400CB1772

Description
3400 MHz Ceramic Band Pass Filter
Request a Quote
Description
3400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Ceramic Band Pass Filter - AE3400CB1772 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Ceramic Band Pass Filter
AE3400CB1772
3400 MHz Ceramic Band Pass Filter AE3400CB1772
3400 MHz Ceramic Band Pass Filter

3400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400CB1772
Product Name 3400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3400 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
5725 MHz WiFi Cavity Band Pass Filter - AB5725B769 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5725 MHz
Bandwidth 10000 kHz
View Details