Anatech Electronics, Inc.
3400 MHz Cavity Bandpass
AE3400B12000
Description
3400 MHz Cavity Bandpass
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3400 MHz Cavity Bandpass
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3400B12000 |
|
Product Name
|
3400 MHz Cavity Bandpass |
|
Filter Type
|
Bandpass
|
|
Fc
|
3400 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3430 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details