Anatech Electronics, Inc. 3400 MHz Cavity Band Pass Filter AE3400B10235

Description
3400 MHz Cavity Band Pass Filter
Request a Quote
Description
3400 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Cavity Band Pass Filter - AE3400B10235 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Cavity Band Pass Filter
AE3400B10235
3400 MHz Cavity Band Pass Filter AE3400B10235
3400 MHz Cavity Band Pass Filter

3400 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400B10235
Product Name 3400 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details