Anatech Electronics, Inc. 338.8 MHz LC Band Pass Filter AE338B6927

Description
338.8 MHz LC Band Pass Filter
Request a Quote
Description
338.8 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
338.8 MHz LC Band Pass Filter - AE338B6927 - Anatech Electronics, Inc.
Garfield, NJ, United States
338.8 MHz LC Band Pass Filter
AE338B6927
338.8 MHz LC Band Pass Filter AE338B6927
338.8 MHz LC Band Pass Filter

338.8 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE338B6927
Product Name 338.8 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 339 MHz
Bandwidth 25000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details