Anatech Electronics, Inc. 3300 MHz Cavity Band Pass Filter AE3300B1370

Description
3300 MHz Cavity Band Pass Filter
Request a Quote
Description
3300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Band Pass Filter - AE3300B1370 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Band Pass Filter
AE3300B1370
3300 MHz Cavity Band Pass Filter AE3300B1370
3300 MHz Cavity Band Pass Filter

3300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300B1370
Product Name 3300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 430000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details