Anatech Electronics, Inc. 3300 MHz Cavity Bandpass Filter AE3300B12195

Description
3300 MHz Cavity Bandpass Filter
Request a Quote
Description
3300 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Bandpass Filter - AE3300B12195 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Bandpass Filter
AE3300B12195
3300 MHz Cavity Bandpass Filter AE3300B12195
3300 MHz Cavity Bandpass Filter

3300 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300B12195
Product Name 3300 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 400000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details