Anatech Electronics, Inc. 33 GHz Cavity Bandpass Filter AE33000B11769

Description
33 GHz Cavity Bandpass Filter
Request a Quote
Description
33 GHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33 GHz Cavity Bandpass Filter - AE33000B11769 - Anatech Electronics, Inc.
Garfield, NJ, United States
33 GHz Cavity Bandpass Filter
AE33000B11769
33 GHz Cavity Bandpass Filter AE33000B11769
33 GHz Cavity Bandpass Filter

33 GHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE33000B11769
Product Name 33 GHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 33000 MHz
Bandwidth 1.80E7 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details