Anatech Electronics, Inc. 3200 MHz Cavity Band Pass Filter AE3200B5585

Description
3200 MHz Cavity Band Pass Filter
Request a Quote
Description
3200 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz Cavity Band Pass Filter - AE3200B5585 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz Cavity Band Pass Filter
AE3200B5585
3200 MHz Cavity Band Pass Filter AE3200B5585
3200 MHz Cavity Band Pass Filter

3200 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3200B5585
Product Name 3200 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3200 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details