Anatech Electronics, Inc. 3200 MHz Band Pass Filter AE3200B11796

Description
3200 MHz Band Pass Filter
Request a Quote
Description
3200 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz Band Pass Filter - AE3200B11796 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz Band Pass Filter
AE3200B11796
3200 MHz Band Pass Filter AE3200B11796
3200 MHz Band Pass Filter

3200 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3200B11796
Product Name 3200 MHz Band Pass Filter
Filter Type Bandpass
Fc 3200 MHz
Bandwidth 605000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details