Anatech Electronics, Inc. 31.2 MHz Crystal Band Pass Filter AE31CR360

Description
31.2 MHz Crystal Band Pass Filter
Request a Quote
Description
31.2 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
31.2 MHz Crystal Band Pass Filter - AE31CR360 - Anatech Electronics, Inc.
Garfield, NJ, United States
31.2 MHz Crystal Band Pass Filter
AE31CR360
31.2 MHz Crystal Band Pass Filter AE31CR360
31.2 MHz Crystal Band Pass Filter

31.2 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE31CR360
Product Name 31.2 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 31.2 MHz
Bandwidth 400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details