Anatech Electronics, Inc. 3190 MHz Cavity Bandpass Filter AE3190B11939

Description
3190 MHz Cavity Bandpass Filter
Request a Quote
Description
3190 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3190 MHz Cavity Bandpass Filter - AE3190B11939 - Anatech Electronics, Inc.
Garfield, NJ, United States
3190 MHz Cavity Bandpass Filter
AE3190B11939
3190 MHz Cavity Bandpass Filter AE3190B11939
3190 MHz Cavity Bandpass Filter

3190 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3190B11939
Product Name 3190 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3190 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details