Anatech Electronics, Inc. 315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F) AE315BT2301

Description
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)
Request a Quote
Description
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F) - AE315BT2301 - Anatech Electronics, Inc.
Garfield, NJ, United States
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)
AE315BT2301
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F) AE315BT2301
315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)

315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE315BT2301
Product Name 315 MHz Tubular Band Pass Filter ( 725016A3308 Rev F)
Filter Type Bandpass
Fc 315 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details