Anatech Electronics, Inc. 3150 MHz Cavity Band Pass Filter AE3150B11681

Description
3150 MHz Cavity Band Pass Filter
Request a Quote
Description
3150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz Cavity Band Pass Filter - AE3150B11681 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz Cavity Band Pass Filter
AE3150B11681
3150 MHz Cavity Band Pass Filter AE3150B11681
3150 MHz Cavity Band Pass Filter

3150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3150B11681
Product Name 3150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3150 MHz
Bandwidth 505000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details