Anatech Electronics, Inc. 3130 MHz Cavity Bandpass Filter AE3130B11938

Description
3130 MHz Cavity Bandpass Filter
Request a Quote
Description
3130 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3130 MHz Cavity Bandpass Filter - AE3130B11938 - Anatech Electronics, Inc.
Garfield, NJ, United States
3130 MHz Cavity Bandpass Filter
AE3130B11938
3130 MHz Cavity Bandpass Filter AE3130B11938
3130 MHz Cavity Bandpass Filter

3130 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3130B11938
Product Name 3130 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3130 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details