Anatech Electronics, Inc. 312 MHz LC Bandpass Filter AE312LB12156

Description
312 MHz LCBandpass Filter
Request a Quote
Description
312 MHz LCBandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
312 MHz LC Bandpass Filter - AE312LB12156 - Anatech Electronics, Inc.
Garfield, NJ, United States
312 MHz LC Bandpass Filter
AE312LB12156
312 MHz LC Bandpass Filter AE312LB12156
312 MHz LCBandpass Filter

312 MHz LCBandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE312LB12156
Product Name 312 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 312 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details