Anatech Electronics, Inc. 312.5 MHz Cavity Bandpass Filter AE312B12067

Description
312.5 MHz Cavity Bandpass Filter
Request a Quote
Description
312.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
312.5 MHz Cavity Bandpass Filter - AE312B12067 - Anatech Electronics, Inc.
Garfield, NJ, United States
312.5 MHz Cavity Bandpass Filter
AE312B12067
312.5 MHz Cavity Bandpass Filter AE312B12067
312.5 MHz Cavity Bandpass Filter

312.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE312B12067
Product Name 312.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 312 MHz
Bandwidth 175000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details