Anatech Electronics, Inc. 312.5 MHz Cavity Bandpass Filter AE312B12028

Description
312.5 MHz Cavity Bandpass Filter
Request a Quote
Description
312.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
312.5 MHz Cavity Bandpass Filter - AE312B12028 - Anatech Electronics, Inc.
Garfield, NJ, United States
312.5 MHz Cavity Bandpass Filter
AE312B12028
312.5 MHz Cavity Bandpass Filter AE312B12028
312.5 MHz Cavity Bandpass Filter

312.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE312B12028
Product Name 312.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 312 MHz
Bandwidth 175000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details