Anatech Electronics, Inc. 3125 MHz Ceramic Band Pass Filter AE3125CB1801

Description
3125 MHz Ceramic Band Pass Filter
Request a Quote
Description
3125 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3125 MHz Ceramic Band Pass Filter - AE3125CB1801 - Anatech Electronics, Inc.
Garfield, NJ, United States
3125 MHz Ceramic Band Pass Filter
AE3125CB1801
3125 MHz Ceramic Band Pass Filter AE3125CB1801
3125 MHz Ceramic Band Pass Filter

3125 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3125CB1801
Product Name 3125 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3125 MHz
Bandwidth 320000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details