Anatech Electronics, Inc. 30 MHz LC Bandpass Filter AE30LB12112

Description
30 MHz LC Bandpass Filter
Request a Quote
Description
30 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Bandpass Filter - AE30LB12112 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Bandpass Filter
AE30LB12112
30 MHz LC Bandpass Filter AE30LB12112
30 MHz LC Bandpass Filter

30 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30LB12112
Product Name 30 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 2000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details