Anatech Electronics, Inc. 30 MHz LC Bandpass Filter AE30B6400

Description
30 MHz LC Bandpass Filter
Request a Quote
Description
30 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Bandpass Filter - AE30B6400 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Bandpass Filter
AE30B6400
30 MHz LC Bandpass Filter AE30B6400
30 MHz LC Bandpass Filter

30 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B6400
Product Name 30 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 1200 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details