Anatech Electronics, Inc. 30 MHz LC Band Pass Filter AE30B11655

Description
30 MHz LC Band Pass Filter
Request a Quote
Description
30 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Band Pass Filter - AE30B11655 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Band Pass Filter
AE30B11655
30 MHz LC Band Pass Filter AE30B11655
30 MHz LC Band Pass Filter

30 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B11655
Product Name 30 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 1700 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details