Anatech Electronics, Inc. 30 MHz LC Band Pass Filter AE30B11629

Description
30 MHz LC Band Pass Filter
Request a Quote
Description
30 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Band Pass Filter - AE30B11629 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Band Pass Filter
AE30B11629
30 MHz LC Band Pass Filter AE30B11629
30 MHz LC Band Pass Filter

30 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B11629
Product Name 30 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details