Anatech Electronics, Inc. 30MHz LC Band Pass Filter AE30B11034

Description
30MHz LC Band Pass Filter
Request a Quote
Description
30MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30MHz LC Band Pass Filter - AE30B11034 - Anatech Electronics, Inc.
Garfield, NJ, United States
30MHz LC Band Pass Filter
AE30B11034
30MHz LC Band Pass Filter AE30B11034
30MHz LC Band Pass Filter

30MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B11034
Product Name 30MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 15000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details