Anatech Electronics, Inc. 30 MHz LC Bandpass Filter AE30B10527

Description
30 MHz LC Bandpass Filter
Request a Quote
Description
30 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Bandpass Filter - AE30B10527 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Bandpass Filter
AE30B10527
30 MHz LC Bandpass Filter AE30B10527
30 MHz LC Bandpass Filter

30 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B10527
Product Name 30 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 800 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details